☰
MAX5906EEE+T
MAX5906EEE+T
Active
Description:  IC HOT SWAP CTRLR PCI EXP 16QSOP
Manufacturer:  Maxim Integrated
History Price: $7.29000
In Stock: 23600
MAX5906EEE+T vs MAX5900AAEUT+
Series
VariableSpeed/BiLevel
Simple Swapper
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Hot Swap Controller, Sequencer
Hot Swap Controller
Number of Channels
2
1
Internal Switch(s)
No
No
Applications
PCI Express?
Networking
Features
Auto Retry, UVLO
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout
UVLO
Voltage - Supply
1V ~ 13.2V
-9V ~ -100V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
1.2 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-23-6