Series
VariableSpeed/BiLevel
Simple Swapper
Packaging
Tube
Tape & Reel (TR)
Type
Hot Swap Controller, Sequencer
Hot Swap Controller
Applications
PCI Express?
-48V
Features
Auto Retry, UVLO
Auto Retry, Fault Timeout, Thermal Limit
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout
UVLO
Voltage - Supply
1V ~ 13.2V
-100V ~ -9V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Current - Supply
1.2 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-6