Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5908EEE
MAX5908EEE
Active
PMIC - Hot Swap Controllers
Description:
DUAL HOT-SWAP CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX5908EEE Datasheet
History Price: $5.29000
In Stock: 11680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5908EEE vs MAX5900AAEUT+T
Part No
MAX5908EEE
MAX5900AAEUT+T
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Simple Swapper
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Hot Swap Controller, Sequencer
Hot Swap Controller
Number of Channels
2
1
Internal Switch(s)
Both
No
Applications
PCI Express?
-48V
Features
Auto Retry, Fault Timeout, OVP, UVLO
Auto Retry, Fault Timeout, Thermal Limit
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
UVLO
Voltage - Supply
1V ~ 13.2V
-100V ~ -9V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Current - Supply
1.2 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-6