☰
MAX5909EEE+
MAX5909EEE+
Obsolete
Description:  IC HOT-SWAP CTRLR DUAL 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5909EEE+ Datasheet
History Price: $8.76000
In Stock: 49760
MAX5909EEE+ vs MAX5902AAEUT
Series
-
Simple Swapper
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
-
Hot Swap Controller
Number of Channels
-
1
Internal Switch(s)
-
No
Applications
-
Networking
Features
-
Auto Retry, Fault Timeout, Thermal Limit, UVLO
Programmable Features
-
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Slew Rate, Thermal Limit, UVLO
Voltage - Supply
-
9V ~ 72V
Current - Output (Max)
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
-
1 mA
Mounting Type
-
Surface Mount
Package / Case
-
SOT-23-6
Supplier Device Package
-
SOT-23-6