Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5909EEE+
MAX5909EEE+
Obsolete
PMIC - Hot Swap Controllers
Description:
IC HOT-SWAP CTRLR DUAL 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5909EEE+ Datasheet
History Price: $8.76000
In Stock: 49760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5909EEE+ vs MAX5902ACEUT
Part No
MAX5909EEE+
MAX5902ACEUT
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Simple Swapper
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
-
Hot Swap Controller
Number of Channels
-
1
Internal Switch(s)
-
No
Applications
-
Networking
Features
-
Auto Retry, Fault Timeout, Thermal Limit, UVLO
Programmable Features
-
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Slew Rate, Thermal Limit, UVLO
Voltage - Supply
-
9V ~ 72V
Current - Output (Max)
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
-
1 mA
Mounting Type
-
Surface Mount
Package / Case
-
SOT-23-6
Supplier Device Package
-
SOT-23-6