☰
MAX5909EEE+T
MAX5909EEE+T
Obsolete
Description:  IC HOT-SWAP CTRLR DUAL 16QSOP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 42880
MAX5909EEE+T vs MAX5900AAEUT+
Series
VariableSpeed/BiLevel
Simple Swapper
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Hot Swap Controller, Sequencer
Hot Swap Controller
Number of Channels
2
1
Internal Switch(s)
No
No
Applications
PCI Express?
Networking
Features
Latched Fault, UVLO
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout
UVLO
Voltage - Supply
1V ~ 13.2V
-9V ~ -100V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
1.2 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-23-6