Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5909EEE+T
MAX5909EEE+T
Obsolete
PMIC - Hot Swap Controllers
Description:
IC HOT-SWAP CTRLR DUAL 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5909EEE+T Datasheet
History Price: Obsolete
In Stock: 42880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5909EEE+T vs MAX5900AAEUT
Part No
MAX5909EEE+T
MAX5900AAEUT
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
VariableSpeed/BiLevel
Simple Swapper
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Hot Swap Controller, Sequencer
Hot Swap Controller
Number of Channels
2
1
Internal Switch(s)
No
No
Applications
PCI Express?
Networking
Features
Latched Fault, UVLO
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Voltage - Supply
1V ~ 13.2V
-9V ~ -100V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
1.2 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-23-6