Type
Hot Swap Controller, Sequencer
Hot Swap Controller
Internal Switch(s)
Both
No
Applications
PCI Express?
InfiniBand?
Features
Fault Timeout, Latched Fault, OVP, UVLO
Fault Timeout, Latched Fault, OVP, UVLO
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Current Limit, Fault Timeout, OVP, UVLO
Voltage - Supply
1V ~ 13.2V
10V ~ 14V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Current - Supply
1.2 mA
1.5 mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-QSOP
10-uMAX