Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5909UEE
MAX5909UEE
Active
PMIC - Hot Swap Controllers
Description:
DUAL HOT-SWAP CONTROLLER
Manufacturer:
Maxim Integrated
Datasheet:
MAX5909UEE Datasheet
History Price: $5.29000
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5909UEE vs MAX5900AAEUT+
Part No
MAX5909UEE
MAX5900AAEUT+
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Simple Swapper
Packaging
Bulk
Bulk
Status
Active
Active
Type
Hot Swap Controller, Sequencer
Hot Swap Controller
Number of Channels
2
1
Internal Switch(s)
Both
No
Applications
PCI Express?
Networking
Features
Fault Timeout, Latched Fault, OVP, UVLO
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
UVLO
Voltage - Supply
1V ~ 13.2V
-9V ~ -100V
Current - Output (Max)
-
-
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
1.2 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-23-6