☰
MAX5916EUI+
MAX5916EUI+
Obsolete
Description:  IC HOT SWAP CTRLR PCI 28TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5916EUI+ Datasheet
History Price: $10.14000
In Stock: 9320
MAX5916EUI+ vs MAX5900AAEUT
Series
-
Simple Swapper
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
5
1
Internal Switch(s)
Both
No
Applications
PCI
Networking
Features
Auto Retry, Fault Timeout, Thermal Limit, UVLO
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Circuit Breaker, Current Limit
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Voltage - Supply
10.8V ~ 13.2V
-9V ~ -100V
Current - Output (Max)
205mA, 1A
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
2.5 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
SOT-23-6
Supplier Device Package
28-TSSOP
SOT-23-6