☰
MAX5916EUI+
MAX5916EUI+
Obsolete
Description:  IC HOT SWAP CTRLR PCI 28TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX5916EUI+ Datasheet
History Price: $10.14000
In Stock: 24560
MAX5916EUI+ vs MAX5902ACEUT
Series
-
Simple Swapper
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
5
1
Internal Switch(s)
Both
No
Applications
PCI
Networking
Features
Auto Retry, Fault Timeout, Thermal Limit, UVLO
Auto Retry, Fault Timeout, Thermal Limit, UVLO
Programmable Features
Circuit Breaker, Current Limit
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Slew Rate, Thermal Limit, UVLO
Voltage - Supply
10.8V ~ 13.2V
9V ~ 72V
Current - Output (Max)
205mA, 1A
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
2.5 mA
1 mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
SOT-23-6
Supplier Device Package
28-TSSOP
SOT-23-6