Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5916EUI+
MAX5916EUI+
Obsolete
PMIC - Hot Swap Controllers
Description:
IC HOT SWAP CTRLR PCI 28TSSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5916EUI+ Datasheet
History Price: $10.14000
In Stock: 24560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5916EUI+ vs MAX5903ABEUT
Part No
MAX5916EUI+
MAX5903ABEUT
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Simple Swapper
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
5
1
Internal Switch(s)
Both
Both
Applications
PCI
Networking
Features
Auto Retry, Fault Timeout, Thermal Limit, UVLO
Auto Retry, Fault Timeout, Thermal Limit, UVLO
Programmable Features
Circuit Breaker, Current Limit
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Slew Rate, Thermal Limit, UVLO
Voltage - Supply
10.8V ~ 13.2V
9V ~ 72V
Current - Output (Max)
205mA, 1A
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
2.5 mA
1 mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
SOT-23-6
Supplier Device Package
28-TSSOP
SOT-23-6