☰
MAX5916EUI
MAX5916EUI
Active
Description:  DUAL PCI 2.2 HOT-SWAP CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX5916EUI Datasheet
History Price: $8.24000
In Stock: 31440
MAX5916EUI vs MAX5900AAEUT+T
Series
-
Simple Swapper
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
2
1
Internal Switch(s)
Both
No
Applications
PCI
-48V
Features
Auto Retry, Fault Timeout, Thermal Limit, UVLO
Auto Retry, Fault Timeout, Thermal Limit
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout, Thermal Limit, UVLO
UVLO
Voltage - Supply
10.8V ~ 13.2V
-100V ~ -9V
Current - Output (Max)
205mA, 1A
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Current - Supply
2.5 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
SOT-23-6
Supplier Device Package
28-TSSOP
SOT-6