☰
MAX5918LEEE+
MAX5918LEEE+
Obsolete
Description:  IC HOT SWAP CTRLR GP 16QSOP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 48880
MAX5918LEEE+ vs MAX5901ACETT+T
Series
VariableSpeed/BiLevel
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
Hot Swap Controller
-
Number of Channels
2
-
Internal Switch(s)
No
-
Applications
General Purpose
-
Features
Auto Retry, OVP, UVLO
-
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
-
Voltage - Supply
1V ~ 13.2V
-
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Current - Supply
1.2 mA
-
Mounting Type
Surface Mount
-
Package / Case
16-SSOP (0.154", 3.90mm Width)
-
Supplier Device Package
16-QSOP
-