☰
MAX5918LEEE+
MAX5918LEEE+
Obsolete
Description:  IC HOT SWAP CTRLR GP 16QSOP
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 48880
MAX5918LEEE+ vs MAX5901ACEUT
Series
VariableSpeed/BiLevel
Simple Swapper
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
2
1
Internal Switch(s)
No
Yes
Applications
General Purpose
Networking
Features
Auto Retry, OVP, UVLO
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout, OVP, UVLO
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Voltage - Supply
1V ~ 13.2V
-9V ~ -100V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
1.2 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-23-6