Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5933EESA+
MAX5933EESA+
Active
PMIC - Hot Swap Controllers
Description:
IC HOT SWAP CTRLR GP 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX5933EESA+ Datasheet
History Price: $4.23150
In Stock: 9040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5933EESA+ vs MAX5900AAEUT+T
Part No
MAX5933EESA+
MAX5900AAEUT+T
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Simple Swapper
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
General Purpose
-48V
Features
Auto Retry, Thermal Limit
Auto Retry, Fault Timeout, Thermal Limit
Programmable Features
Current Limit, Fault Timeout, OVP, UVLO
UVLO
Voltage - Supply
33V ~ 80V
-100V ~ -9V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Current - Supply
1.4 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
8-SOIC
SOT-6