Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5933EESA+
MAX5933EESA+
Active
PMIC - Hot Swap Controllers
Description:
IC HOT SWAP CTRLR GP 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX5933EESA+ Datasheet
History Price: $4.23150
In Stock: 19880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5933EESA+ vs MAX5900AAEUT
Part No
MAX5933EESA+
MAX5900AAEUT
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Simple Swapper
Packaging
Tube
Bulk
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
General Purpose
Networking
Features
Auto Retry, Thermal Limit
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Current Limit, Fault Timeout, OVP, UVLO
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Voltage - Supply
33V ~ 80V
-9V ~ -100V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
1.4 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
8-SOIC
SOT-23-6