☰
MAX5934AEEE+
MAX5934AEEE+
Active
Description:  IC HOT SWAP CTRLR GP 16QSOP
Manufacturer:  Maxim Integrated
History Price: $6.64000
In Stock: 38400
MAX5934AEEE+ vs MAX5900AAEUT+T
Series
-
Simple Swapper
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
General Purpose
-48V
Features
Thermal Limit
Auto Retry, Fault Timeout, Thermal Limit
Programmable Features
Auto Retry, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
UVLO
Voltage - Supply
9V ~ 80V
-100V ~ -9V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Current - Supply
1.4 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-6