Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Hot Swap Controllers
/ Maxim Integrated MAX5934EEE+
MAX5934EEE+
Obsolete
PMIC - Hot Swap Controllers
Description:
IC HOT-SWAP CONTROLLER 16-QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5934EEE+ Datasheet
History Price: $3.43000
In Stock: 24640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5934EEE+ vs MAX5900AAEUT+T
Part No
MAX5934EEE+
MAX5900AAEUT+T
Category
PMIC - Hot Swap Controllers
PMIC - Hot Swap Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Simple Swapper
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Obsolete
Active
Type
-
Hot Swap Controller
Number of Channels
-
1
Internal Switch(s)
-
No
Applications
-
-48V
Features
-
Auto Retry, Fault Timeout, Thermal Limit
Programmable Features
-
UVLO
Voltage - Supply
-
-100V ~ -9V
Current - Output (Max)
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Current - Supply
-
500 μA
Mounting Type
-
Surface Mount
Package / Case
-
SOT-23-6
Supplier Device Package
-
SOT-6