☰
MAX5938LEEE
MAX5938LEEE
Active
Description:  HOT-SWAP CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX5938LEEE Datasheet
History Price: $2.35000
In Stock: 20080
MAX5938LEEE vs MAX5900AAEUT+T
Series
-
Simple Swapper
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
-48V
-48V
Features
Fault Timeout, Latched Fault, OVP, UVLO
Auto Retry, Fault Timeout, Thermal Limit
Programmable Features
Circuit Breaker, Current Limit, OVP, Slew Rate, UVLO
UVLO
Voltage - Supply
-10V ~ -80V
-100V ~ -9V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Current - Supply
950 μA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-6