☰
MAX5939GESA
MAX5939GESA
Obsolete
Description:  IC HOT SWAP CTRLR -48V 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX5939GESA Datasheet
History Price: Obsolete
In Stock: 45000
MAX5939GESA vs MAX5900AAEUT
Series
-
Simple Swapper
Packaging
Bulk
Bulk
Status
Obsolete
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
-48V
Networking
Features
Fault Timeout, Latched Fault, Thermal Limit
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Circuit Breaker, Current Limit, OVP, UVLO
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault, Slew Rate, UVLO
Voltage - Supply
-80V ~ -20V
-9V ~ -100V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
700 μA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
8-SOIC
SOT-23-6