☰
MAX5946LETX
MAX5946LETX
Active
Description:  PCI EXPRESS HOT-PLUG CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX5946LETX Datasheet
History Price: $6.47000
In Stock: 6800
MAX5946LETX vs MAX5900AAEUT+
Series
-
Simple Swapper
Packaging
Bulk
Bulk
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
4
1
Internal Switch(s)
Both
No
Applications
PCI Express?
Networking
Features
Fault Timeout, Latched Fault, SMBus, Thermal Shutdown, UVLO
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Current Limit, Fault Timeout, Latched Fault, UVLO
UVLO
Voltage - Supply
3V ~ 3.6V, 10.8V ~ 13.2V
-9V ~ -100V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
500 μA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-WFQFN Exposed Pad
SOT-23-6
Supplier Device Package
36-TQFN (6x6)
SOT-23-6