Series
VariableSpeed/BiLevel
Simple Swapper
Type
Hot Swap Controller, Monitor
Hot Swap Controller
Applications
General Purpose
Networking
Features
Auto Retry, OVP, UVLO
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
Circuit Breaker, Current Limit, Fault Timeout
UVLO
Voltage - Supply
1V ~ 13.2V
-9V ~ -100V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
1.2 mA
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-23-6