☰
MAX5956BEEE+
MAX5956BEEE+
Obsolete
Description:  IC DUAL HOT-SWAP CTRLR 16-QSOP
Manufacturer:  Maxim Integrated
History Price: $6.51000
In Stock: 22520
MAX5956BEEE+ vs MAX5900AAEUT+
Series
-
Simple Swapper
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
-
Hot Swap Controller
Number of Channels
-
1
Internal Switch(s)
-
No
Applications
-
Networking
Features
-
Auto Retry, Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features
-
UVLO
Voltage - Supply
-
-9V ~ -100V
Current - Output (Max)
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
-
500 μA
Mounting Type
-
Surface Mount
Package / Case
-
SOT-23-6
Supplier Device Package
-
SOT-23-6