☰
MAX5960LECS+
MAX5960LECS+
Obsolete
Description:  IC HOT PLUG CTRLR PCI EXP 80TQFP
Manufacturer:  Maxim Integrated
History Price: $10.20000
In Stock: 44000
MAX5960LECS+ vs MAX5900AAEUT+T
Series
-
Simple Swapper
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Type
Hot Plug Controller
Hot Swap Controller
Number of Channels
12
1
Internal Switch(s)
Both
No
Applications
PCI Express?
-48V
Features
Latched Fault, SMBus, Thermal Limit, UVLO
Auto Retry, Fault Timeout, Thermal Limit
Programmable Features
Current Limit, Fault Timeout
UVLO
Voltage - Supply
3V ~ 3.6V, 10.8V ~ 13.2V
-100V ~ -9V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Current - Supply
-
500 μA
Mounting Type
Surface Mount
Surface Mount
Package / Case
80-TQFP
SOT-23-6
Supplier Device Package
80-TQFP (12x12)
SOT-6