☰
MAX6065AEUR
MAX6065AEUR
Active
Description:  VOLTAGE REFERENCE
Manufacturer:  Maxim Integrated
Datasheet:   MAX6065AEUR Datasheet
History Price: $4.19000
In Stock: 47200
MAX6065AEUR vs MAX6023EBT21
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
2.048V
Voltage - Output (Max)
-
-
Current - Output
5 mA
500 μA
Tolerance
?.2%
?.2%
Temperature Coefficient
20ppm/ ℃
30ppm/ ℃
Noise - 0.1Hz to 10Hz
60μVp-p
40μVp-p
Noise - 10Hz to 10kHz
60μVrms
105μVrms
Voltage - Input
5.2V ~ 12.6V
2.5V ~ 12.6V
Current - Supply
125μA
35μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
5-WFBGA, CSPBGA
Supplier Device Package
SOT-23-3
5-UCSP (1x1.52)