☰
MAX6143BASA10
MAX6143BASA10
Active
Description:  VOLTAGE REFERENCE
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 21280
MAX6143BASA10 vs MAX6023EBT21
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
2.048V
Voltage - Output (Max)
-
-
Current - Output
30 mA
500 μA
Tolerance
?.1%
?.2%
Temperature Coefficient
10ppm/ ℃
30ppm/ ℃
Noise - 0.1Hz to 10Hz
18μVp-p
40μVp-p
Noise - 10Hz to 10kHz
29μVrms
105μVrms
Voltage - Input
12V ~ 40V
2.5V ~ 12.6V
Current - Supply
700μA
35μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
5-WFBGA, CSPBGA
Supplier Device Package
8-SOIC
5-UCSP (1x1.52)