☰
MAX6174BASA41+
MAX6174BASA41+
Obsolete
Description:  IC REV VOLT W/TEMP SENS 8SOIC
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 380
MAX6174BASA41+ vs MAX6023EBT21
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
2.048V
Voltage - Output (Max)
-
-
Current - Output
-
500 μA
Tolerance
-
?.2%
Temperature Coefficient
-
30ppm/ ℃
Noise - 0.1Hz to 10Hz
-
40μVp-p
Noise - 10Hz to 10kHz
-
105μVrms
Voltage - Input
-
2.5V ~ 12.6V
Current - Supply
-
35μA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
5-WFBGA, CSPBGA
Supplier Device Package
-
5-UCSP (1x1.52)