☰
MAX6175BASA50+
MAX6175BASA50+
Obsolete
Description:  IC REV VOLT W/TEMP SENS 8SOIC
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 40160
MAX6175BASA50+ vs MAX6018BEUR21
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
-
Series
Output Type
-
Fixed
Voltage - Output (Min/Fixed)
-
2.048V
Voltage - Output (Max)
-
-
Current - Output
-
1 mA
Tolerance
-
?.4%
Temperature Coefficient
-
50ppm/ ℃
Noise - 0.1Hz to 10Hz
-
50μVp-p
Noise - 10Hz to 10kHz
-
175μVrms
Voltage - Input
-
2.25V ~ 5.5V
Current - Supply
-
6μA
Current - Cathode
-
-
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
-
SOT-23-3