☰
MAX6176BASA
MAX6176BASA
Active
Description:  VOLTAGE REFERENCE
Manufacturer:  Maxim Integrated
Datasheet:   MAX6176BASA Datasheet
History Price: Active
In Stock: 5760
MAX6176BASA vs MAX873ACSA
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
10V
2.5V
Voltage - Output (Max)
-
-
Current - Output
30 mA
10 mA
Tolerance
?.1%
?.06%
Temperature Coefficient
10ppm/ ℃
7ppm/ ℃
Noise - 0.1Hz to 10Hz
18μVp-p
3.8μVp-p
Noise - 10Hz to 10kHz
29μVrms
6.8μVrms
Voltage - Input
12V ~ 40V
4.5V ~ 18V
Current - Supply
700μA
600μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC