☰
MAX6191CESA
MAX6191CESA
Obsolete
Description:  IC VREF SERIES 0.49% 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX6191CESA Datasheet
History Price: Obsolete
In Stock: 47520
MAX6191CESA vs MAX6023EBT21
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
Series
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.048V
2.048V
Voltage - Output (Max)
-
-
Current - Output
500 μA
500 μA
Tolerance
?.49%
?.2%
Temperature Coefficient
25ppm/ ℃
30ppm/ ℃
Noise - 0.1Hz to 10Hz
40μVp-p
40μVp-p
Noise - 10Hz to 10kHz
105μVrms
105μVrms
Voltage - Input
2.5V ~ 12.6V
2.5V ~ 12.6V
Current - Supply
35μA
35μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
5-WFBGA, CSPBGA
Supplier Device Package
8-SOIC
5-UCSP (1x1.52)