Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Maxim Integrated MAX620CWN+
MAX620CWN+
Active
PMIC - Gate Drivers
Description:
IC GATE DRVR HIGH-SIDE 18SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX620CWN+ Datasheet
History Price: $11.21000
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX620CWN+ vs MAX15019BASA+
Part No
MAX620CWN+
MAX15019BASA+
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Driven Configuration
High-Side
Half-Bridge
Channel Type
Independent
Independent
Number of Drivers
4
2
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
4.5V ~ 16.5V
8V ~ 12.6V
Logic Voltage - VIL, VIH
0.8V, 2.4V
0.8V, 2V
Current - Peak Output (Source, Sink)
-
3A, 3A
Input Type
Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
125 V
Rise / Fall Time (Typ)
1.7μs, 2.5μs
50ns, 40ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
18-SOIC
8-SOIC-EP