Series
-
Automotive, AEC-Q100
Driven Configuration
High-Side
Low-Side
Channel Type
Independent
Independent
Gate Type
N-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
4.5V ~ 16.5V
4.5V ~ 28V
Logic Voltage - VIL, VIH
0.8V, 2.4V
2V, 4.25V
Current - Peak Output (Source, Sink)
-
2A, 4A
Input Type
Non-Inverting
Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
1.7μs, 2.5μs
3ns, 3ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
10-WFDFN Exposed Pad
Supplier Device Package
18-SOIC
10-TDFN-EP (3x3)