☰
MAX6241ACSA
MAX6241ACSA
Obsolete
Description:  IC VREF SERIES 0.02% 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX6241ACSA Datasheet
History Price: Obsolete
In Stock: 19600
MAX6241ACSA vs MAX6023EBT21
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
Series, Buried Zener
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
4.096V
2.048V
Voltage - Output (Max)
-
-
Current - Output
15 mA
500 μA
Tolerance
?.02%
?.2%
Temperature Coefficient
2ppm/ ℃
30ppm/ ℃
Noise - 0.1Hz to 10Hz
2.4μVp-p
40μVp-p
Noise - 10Hz to 10kHz
2μVrms
105μVrms
Voltage - Input
8V ~ 36V
2.5V ~ 12.6V
Current - Supply
3.2mA
35μA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
5-WFBGA, CSPBGA
Supplier Device Package
8-SOIC
5-UCSP (1x1.52)