Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated MAX6250AEPA
MAX6250AEPA
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.02% 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX6250AEPA Datasheet
History Price: Obsolete
In Stock: 47600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6250AEPA vs MAX6023EBT21
Part No
MAX6250AEPA
MAX6023EBT21
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
Series, Buried Zener
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
5V
2.048V
Voltage - Output (Max)
-
-
Current - Output
15 mA
500 μA
Tolerance
?.02%
?.2%
Temperature Coefficient
3ppm/ ℃
30ppm/ ℃
Noise - 0.1Hz to 10Hz
3μVp-p
40μVp-p
Noise - 10Hz to 10kHz
2.5μVrms
105μVrms
Voltage - Input
8V ~ 36V
2.5V ~ 12.6V
Current - Supply
3.3mA
35μA
Current - Cathode
-
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
5-WFBGA, CSPBGA
Supplier Device Package
8-PDIP
5-UCSP (1x1.52)