☰
MAX628CSA+
MAX628CSA+
Active
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX628CSA+ Datasheet
History Price: $5.86000
In Stock: 15040
MAX628CSA+ vs MAX8523EEE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Driven Configuration
Low-Side
Half-Bridge
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
N-Channel, P-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
4.5V ~ 6.5V
Logic Voltage - VIL, VIH
0.8V, 2.4V
0.8V, 2.5V
Current - Peak Output (Source, Sink)
2A, 2A
6A, 6A
Input Type
Inverting, Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
25ns, 20ns
11ns, 9.5ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP