☰
MAX628CSA
MAX628CSA
Obsolete
Description:  IC GATE DRVR LOW-SIDE 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX628CSA Datasheet
History Price: $2.14000
In Stock: 21920
MAX628CSA vs MAX8552ETB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Driven Configuration
Low-Side
Half-Bridge
Channel Type
Independent
Synchronous
Number of Drivers
2
2
Gate Type
N-Channel, P-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
4.5V ~ 6.5V
Logic Voltage - VIL, VIH
0.8V, 2.4V
0.8V, 2.5V
Current - Peak Output (Source, Sink)
2A, 2A
-
Input Type
Inverting, Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
25ns, 20ns
14ns, 9ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
10-WFDFN Exposed Pad
Supplier Device Package
8-SOIC
10-TDFN-EP (3x3)