Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Maxim Integrated MAX628EPA
MAX628EPA
Obsolete
PMIC - Gate Drivers
Description:
IC GATE DRVR LOW-SIDE 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX628EPA Datasheet
History Price: Obsolete
In Stock: 1280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX628EPA vs MAX627CSA
Part No
MAX628EPA
MAX627CSA
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Driven Configuration
Low-Side
Low-Side
Channel Type
Independent
Independent
Number of Drivers
2
2
Gate Type
N-Channel, P-Channel MOSFET
N-Channel, P-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
4.5V ~ 18V
Logic Voltage - VIL, VIH
0.8V, 2.4V
0.8V, 2.4V
Current - Peak Output (Source, Sink)
2A, 2A
2A, 2A
Input Type
Inverting, Non-Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
25ns, 20ns
25ns, 20ns
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC