☰
MAX6325C/D+
MAX6325C/D+
Obsolete
Description:  IC VREF SERIES 0.04% DIE
Manufacturer:  Maxim Integrated
Datasheet:   MAX6325C/D+ Datasheet
History Price: Obsolete
In Stock: 10000
MAX6325C/D+ vs MAX6018AEUR21
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
Series, Buried Zener
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
2.048V
Voltage - Output (Max)
-
-
Current - Output
15 mA
1 mA
Tolerance
?.04%
?.2%
Temperature Coefficient
1ppm/ ℃
50ppm/ ℃
Noise - 0.1Hz to 10Hz
1.5μVp-p
50μVp-p
Noise - 10Hz to 10kHz
1.3μVrms
175μVrms
Voltage - Input
8V ~ 36V
2.25V ~ 5.5V
Current - Supply
3mA
6μA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
Die
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
Die
SOT-23-3