Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated MAX6325CSA+T
MAX6325CSA+T
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.04% 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX6325CSA+T Datasheet
History Price: $20.45000
In Stock: 18720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6325CSA+T vs MAX6023EBT21
Part No
MAX6325CSA+T
MAX6023EBT21
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Reference Type
Series, Buried Zener
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
2.5V
2.048V
Voltage - Output (Max)
-
-
Current - Output
15 mA
500 μA
Tolerance
?.04%
?.2%
Temperature Coefficient
1ppm/ ℃
30ppm/ ℃
Noise - 0.1Hz to 10Hz
1.5μVp-p
40μVp-p
Noise - 10Hz to 10kHz
1.3μVrms
105μVrms
Voltage - Input
8V ~ 36V
2.5V ~ 12.6V
Current - Supply
3mA
35μA
Current - Cathode
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
5-WFBGA, CSPBGA
Supplier Device Package
8-SOIC
5-UCSP (1x1.52)