Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX6329WPUT+
MAX6329WPUT+
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 150MA SOT6
Manufacturer:
Maxim Integrated
Datasheet:
MAX6329WPUT+ Datasheet
History Price: $1.90000
In Stock: 28480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6329WPUT+ vs MAX15006BASA+
Part No
MAX6329WPUT+
MAX15006BASA+
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
40V
Voltage - Output (Min/Fixed)
1.23V (1.8V)
5V
Voltage - Output (Max)
5V
-
Voltage Dropout (Max)
0.75V @ 150mA
0.525V @ 50mA
Current - Output
150mA
50mA
Current - Quiescent (Iq)
50 μA
17 μA
Current - Supply (Max)
-
150 μA
PSRR
-
66dB (100Hz)
Control Features
Enable, Reset
-
Protection Features
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
SOT-6
8-SOIC-EP