Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ Maxim Integrated MAX6329WPUT+
MAX6329WPUT+
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 150MA SOT6
Manufacturer:
Maxim Integrated
Datasheet:
MAX6329WPUT+ Datasheet
History Price: $1.90000
In Stock: 15940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6329WPUT+ vs MAX1616EUK
Part No
MAX6329WPUT+
MAX1616EUK
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Adjustable (Fixed)
Adjustable
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
28V
Voltage - Output (Min/Fixed)
1.23V (1.8V)
1.24V
Voltage - Output (Max)
5V
28V
Voltage Dropout (Max)
0.75V @ 150mA
0.35V @ 30mA
Current - Output
150mA
30mA
Current - Quiescent (Iq)
50 μA
-
Current - Supply (Max)
-
-
PSRR
-
-
Control Features
Enable, Reset
Enable
Protection Features
Over Temperature, Short Circuit
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-23-6
SC-74A, SOT-753
Supplier Device Package
SOT-6
SOT-23-5