Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Maxim Integrated MAX6330SUR
MAX6330SUR
Active
PMIC - Voltage Reference
Description:
IC REG LIN PRECISION SHUNT REG
Manufacturer:
Maxim Integrated
Datasheet:
MAX6330SUR Datasheet
History Price: $2.74000
In Stock: 30620
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6330SUR vs MAX6018BEUR21
Part No
MAX6330SUR
MAX6018BEUR21
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Reference Type
Shunt
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
3V
2.048V
Voltage - Output (Max)
-
-
Current - Output
50 mA
1 mA
Tolerance
?.5%
?.4%
Temperature Coefficient
40ppm/ ℃ Typical
50ppm/ ℃
Noise - 0.1Hz to 10Hz
-
50μVp-p
Noise - 10Hz to 10kHz
-
175μVrms
Voltage - Input
-
2.25V ~ 5.5V
Current - Supply
-
6μA
Current - Cathode
60 μA
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
SOT-23-3
SOT-23-3