☰
MAX6331SUR+
MAX6331SUR+
Obsolete
Description:  IC VREF SHUNT 1.3% SOT23-3
Manufacturer:  Maxim Integrated
Datasheet:   MAX6331SUR+ Datasheet
History Price: $1.50000
In Stock: 19220
MAX6331SUR+ vs MAX6023EBT21
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Reference Type
Shunt
Series
Output Type
Fixed
Fixed
Voltage - Output (Min/Fixed)
3V
2.048V
Voltage - Output (Max)
-
-
Current - Output
50 mA
500 μA
Tolerance
?.3%
?.2%
Temperature Coefficient
40ppm/ ℃ Typical
30ppm/ ℃
Noise - 0.1Hz to 10Hz
-
40μVp-p
Noise - 10Hz to 10kHz
-
105μVrms
Voltage - Input
-
2.5V ~ 12.6V
Current - Supply
-
35μA
Current - Cathode
60 μA
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
5-WFBGA, CSPBGA
Supplier Device Package
SOT-23-3
5-UCSP (1x1.52)