☰
MAX6337US16D2
MAX6337US16D2
Active
Description:  IC SUPERVISOR 1 CHANNEL SOT143-4
Manufacturer:  Maxim Integrated
History Price: $2.74000
In Stock: 5760
MAX6337US16D2 vs MAX835EUK
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Simple Reset/Power-On Reset
Monitor
Number of Voltages Monitored
1
1
Voltage - Threshold
1.6V
1.204V
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
20ms Minimum
80μs Typical
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-253-4, TO-253AA
SC-74A, SOT-753
Supplier Device Package
SOT-23-4
SOT-23-5