Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX6337US22D3
MAX6337US22D3
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL SOT143-4
Manufacturer:
Maxim Integrated
Datasheet:
MAX6337US22D3 Datasheet
History Price: $2.74000
In Stock: 47980
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6337US22D3 vs MAX836EUS
Part No
MAX6337US22D3
MAX836EUS
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Simple Reset/Power-On Reset
Monitor
Number of Voltages Monitored
1
1
Voltage - Threshold
2.2V
1.2V
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
100ms Minimum
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-253-4, TO-253AA
TO-253-4, TO-253AA
Supplier Device Package
SOT-23-4
SOT-23-4