Packaging
Tube
Tape & Reel (TR)
Type
Multi-Voltage Supervisor
Simple Reset/Power-On Reset
Number of Voltages Monitored
4
1
Voltage - Threshold
2.19V, 3.08V, 4.63V, Adj
Adjustable/Selectable
Output
Open Drain or Open Collector
Push-Pull, Totem Pole
Reset
Active Low
Active Low
Reset Timeout
<1ms Minimum
80μs Typical Propagation Delay
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
TO-253-4, TO-253AA
Supplier Device Package
10-uMAX/uSOP
SOT-143-4