Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX6338BUB
MAX6338BUB
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 4 CHANNEL 10UMAX
Manufacturer:
Maxim Integrated
Datasheet:
MAX6338BUB Datasheet
History Price: $8.41000
In Stock: 8080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6338BUB vs MAX16001BTE+
Part No
MAX6338BUB
MAX16001BTE+
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
4
4
Voltage - Threshold
2.5V, 3.3V, 5V, Adj
1.8V, 3.3V, Adj, Adj
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
<1ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-WQFN Exposed Pad
Supplier Device Package
10-uMAX/uSOP
16-TQFN (4x4)