☰
MAX6338BUB
MAX6338BUB
Obsolete
Description:  IC SUPERVISOR 4 CHANNEL 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX6338BUB Datasheet
History Price: $8.41000
In Stock: 8080
MAX6338BUB vs MAX16002ETC+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
4
4
Voltage - Threshold
2.5V, 3.3V, 5V, Adj
Adjustable/Selectable
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
<1ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
12-WQFN Exposed Pad
Supplier Device Package
10-uMAX/uSOP
12-TQFN (4x4)