Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
4
8
Voltage - Threshold
2.5V, 3.3V, 5V, Adj
8 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
<1ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
24-WFQFN Exposed Pad
Supplier Device Package
10-uMAX/uSOP
24-TQFN (4x4)